Capital Lighting, Inc. 3608-40H Large Chandeliers-Candle 748530

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 47.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857020816
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 47.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857020816

Suppliers

Company
Product
Description
Supplier Links
3608-40H Large Chandeliers-Candle - 748530 - Capital Lighting, Inc.
Columbus, OH, USA
3608-40H Large Chandeliers-Candle
748530
3608-40H Large Chandeliers-Candle 748530
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 47.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857020816

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Silver
UPC: 771857020816

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748530
Product Name 3608-40H Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details