Capital Lighting, Inc. 2994-40L Mid. Chandeliers-Candle 748519

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver UPC: 771857005028
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver UPC: 771857005028

Suppliers

Company
Product
Description
Supplier Links
2994-40L Mid. Chandeliers-Candle - 748519 - Capital Lighting, Inc.
Columbus, OH, USA
2994-40L Mid. Chandeliers-Candle
748519
2994-40L Mid. Chandeliers-Candle 748519
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver UPC: 771857005028

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Silver
UPC: 771857005028

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748519
Product Name 2994-40L Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details