Capital Lighting, Inc. 2995-40L Mid. Chandeliers-Candle 748517

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Silver UPC: 771857005035
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Silver UPC: 771857005035

Suppliers

Company
Product
Description
Supplier Links
2995-40L Mid. Chandeliers-Candle - 748517 - Capital Lighting, Inc.
Columbus, OH, USA
2995-40L Mid. Chandeliers-Candle
748517
2995-40L Mid. Chandeliers-Candle 748517
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Silver UPC: 771857005035

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Polished Silver
UPC: 771857005035

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748517
Product Name 2995-40L Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details