Capital Lighting, Inc. 2997-40L Mid. Chandeliers-Candle 748516

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857005059
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857005059

Suppliers

Company
Product
Description
Supplier Links
2997-40L Mid. Chandeliers-Candle - 748516 - Capital Lighting, Inc.
Columbus, OH, USA
2997-40L Mid. Chandeliers-Candle
748516
2997-40L Mid. Chandeliers-Candle 748516
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857005059

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Silver
UPC: 771857005059

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748516
Product Name 2997-40L Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details