Capital Lighting, Inc. 2996-20L Mid. Chandeliers-Candle 748514

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Gold UPC: 771857010350
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Gold UPC: 771857010350

Suppliers

Company
Product
Description
Supplier Links
2996-20L Mid. Chandeliers-Candle - 748514 - Capital Lighting, Inc.
Columbus, OH, USA
2996-20L Mid. Chandeliers-Candle
748514
2996-20L Mid. Chandeliers-Candle 748514
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Gold UPC: 771857010350

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Gold
UPC: 771857010350

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748514
Product Name 2996-20L Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details