PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Length 21.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Silver
Product Name: Three Light Wall bracket Silver
UPC: 771857010213
Category: Wall Brackets
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 748509 |
| Product Name | 2992-40S Sconces-Triple Candle |
| Application | Residential |