Capital Lighting, Inc. 2994-40S Mid. Chandeliers-Candle 748507

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver UPC: 771857005233
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver UPC: 771857005233

Suppliers

Company
Product
Description
Supplier Links
2994-40S Mid. Chandeliers-Candle - 748507 - Capital Lighting, Inc.
Columbus, OH, USA
2994-40S Mid. Chandeliers-Candle
748507
2994-40S Mid. Chandeliers-Candle 748507
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver UPC: 771857005233

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Silver
UPC: 771857005233

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748507
Product Name 2994-40S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details