Capital Lighting, Inc. 2996-20S Mid. Chandeliers-Candle 748506

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Gold UPC: 771857010367
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Gold UPC: 771857010367

Suppliers

Company
Product
Description
Supplier Links
2996-20S Mid. Chandeliers-Candle - 748506 - Capital Lighting, Inc.
Columbus, OH, USA
2996-20S Mid. Chandeliers-Candle
748506
2996-20S Mid. Chandeliers-Candle 748506
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Polished Gold UPC: 771857010367

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Polished Gold
UPC: 771857010367

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748506
Product Name 2996-20S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details