Capital Lighting, Inc. 3608-40S Large Chandeliers-Candle 748505

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 47.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857058291
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 47.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857058291

Suppliers

Company
Product
Description
Supplier Links
3608-40S Large Chandeliers-Candle - 748505 - Capital Lighting, Inc.
Columbus, OH, USA
3608-40S Large Chandeliers-Candle
748505
3608-40S Large Chandeliers-Candle 748505
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 47.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Polished Silver UPC: 771857058291

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Polished Silver
UPC: 771857058291

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748505
Product Name 3608-40S Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details