Capital Lighting, Inc. 2995-40S Mid. Chandeliers-Candle 748504

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Silver UPC: 771857005509
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Silver UPC: 771857005509

Suppliers

Company
Product
Description
Supplier Links
2995-40S Mid. Chandeliers-Candle - 748504 - Capital Lighting, Inc.
Columbus, OH, USA
2995-40S Mid. Chandeliers-Candle
748504
2995-40S Mid. Chandeliers-Candle 748504
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Polished Silver UPC: 771857005509

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Polished Silver
UPC: 771857005509

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748504
Product Name 2995-40S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details