Capital Lighting, Inc. 3601-40S Mid. Chandeliers-Candle 748502

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857072808
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857072808

Suppliers

Company
Product
Description
Supplier Links
3601-40S Mid. Chandeliers-Candle - 748502 - Capital Lighting, Inc.
Columbus, OH, USA
3601-40S Mid. Chandeliers-Candle
748502
3601-40S Mid. Chandeliers-Candle 748502
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Silver UPC: 771857072808

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Silver
UPC: 771857072808

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748502
Product Name 3601-40S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details