Capital Lighting, Inc. 2999-40S Mini Chandeliers-Candle 748500

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver UPC: 771857072693
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver UPC: 771857072693

Suppliers

Company
Product
Description
Supplier Links
2999-40S Mini Chandeliers-Candle - 748500 - Capital Lighting, Inc.
Columbus, OH, USA
2999-40S Mini Chandeliers-Candle
748500
2999-40S Mini Chandeliers-Candle 748500
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver UPC: 771857072693

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Silver
UPC: 771857072693

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748500
Product Name 2999-40S Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details