Capital Lighting, Inc. NA5103BN Mid. Chandeliers-Glass Down 748369

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Three Light Pendant UPC: 611728090480 Category: Chandelier Glass: Acid Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Three Light Pendant UPC: 611728090480 Category: Chandelier Glass: Acid Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NA5103BN Mid. Chandeliers-Glass Down - 748369 - Capital Lighting, Inc.
Columbus, OH, USA
NA5103BN Mid. Chandeliers-Glass Down
748369
NA5103BN Mid. Chandeliers-Glass Down 748369
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Three Light Pendant UPC: 611728090480 Category: Chandelier Glass: Acid Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 18
Product Name: Three Light Pendant
UPC: 611728090480
Category: Chandelier
Glass: Acid Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748369
Product Name NA5103BN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details