Capital Lighting, Inc. NA1716BN Semi-Flush Mts.-Bowl Style 748342

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Semi Flush Mount UPC: 611728090442 Category: Semi-Flush Mount Glass: Acid Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Semi Flush Mount UPC: 611728090442 Category: Semi-Flush Mount Glass: Acid Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NA1716BN Semi-Flush Mts.-Bowl Style - 748342 - Capital Lighting, Inc.
Columbus, OH, USA
NA1716BN Semi-Flush Mts.-Bowl Style
748342
NA1716BN Semi-Flush Mts.-Bowl Style 748342
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Three Light Semi Flush Mount UPC: 611728090442 Category: Semi-Flush Mount Glass: Acid Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 15
Product Name: Three Light Semi Flush Mount
UPC: 611728090442
Category: Semi-Flush Mount
Glass: Acid Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748342
Product Name NA1716BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details