Capital Lighting, Inc. LP1717IB Semi-Flush Mts.-Bowl Style 748332

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 30 Product Name: Three Light Semi Flush Mount UPC: 611728089415 Category: Semi-Flush Mount Glass: Candella Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 30 Product Name: Three Light Semi Flush Mount UPC: 611728089415 Category: Semi-Flush Mount Glass: Candella Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LP1717IB Semi-Flush Mts.-Bowl Style - 748332 - Capital Lighting, Inc.
Columbus, OH, USA
LP1717IB Semi-Flush Mts.-Bowl Style
748332
LP1717IB Semi-Flush Mts.-Bowl Style 748332
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Imperial Bronze Weight: 30 Product Name: Three Light Semi Flush Mount UPC: 611728089415 Category: Semi-Flush Mount Glass: Candella Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Imperial Bronze
Weight: 30
Product Name: Three Light Semi Flush Mount
UPC: 611728089415
Category: Semi-Flush Mount
Glass: Candella Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748332
Product Name LP1717IB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details