Capital Lighting, Inc. TF5002IB Mid. Chandeliers-Glass Down 748320

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Imperial Bronze Weight: 38 Product Name: Five Light Chandelier UPC: 611728089088 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Imperial Bronze Weight: 38 Product Name: Five Light Chandelier UPC: 611728089088 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF5002IB Mid. Chandeliers-Glass Down - 748320 - Capital Lighting, Inc.
Columbus, OH, USA
TF5002IB Mid. Chandeliers-Glass Down
748320
TF5002IB Mid. Chandeliers-Glass Down 748320
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Imperial Bronze Weight: 38 Product Name: Five Light Chandelier UPC: 611728089088 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Imperial Bronze
Weight: 38
Product Name: Five Light Chandelier
UPC: 611728089088
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748320
Product Name TF5002IB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details