Capital Lighting, Inc. 61514-56 Mini Pendants-Rod 748229

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Weight: 5 Product Name: One Light Pendant UPC: 689716207172 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Weight: 5 Product Name: One Light Pendant UPC: 689716207172 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
61514-56 Mini Pendants-Rod - 748229 - Capital Lighting, Inc.
Columbus, OH, USA
61514-56 Mini Pendants-Rod
748229
61514-56 Mini Pendants-Rod 748229
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Weight: 5 Product Name: One Light Pendant UPC: 689716207172 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Copper
Weight: 5
Product Name: One Light Pendant
UPC: 689716207172
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748229
Product Name 61514-56 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details