Capital Lighting, Inc. 80020-85 Mid. Chandeliers-Candle 748228

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Textured Rust Weight: 20 Product Name: Six Lights Chandelier UPC: 689716401204 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Textured Rust Weight: 20 Product Name: Six Lights Chandelier UPC: 689716401204 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
80020-85 Mid. Chandeliers-Candle - 748228 - Capital Lighting, Inc.
Columbus, OH, USA
80020-85 Mid. Chandeliers-Candle
748228
80020-85 Mid. Chandeliers-Candle 748228
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Textured Rust Weight: 20 Product Name: Six Lights Chandelier UPC: 689716401204 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Textured Rust
Weight: 20
Product Name: Six Lights Chandelier
UPC: 689716401204
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748228
Product Name 80020-85 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details