Capital Lighting, Inc. 61519-56 Pendants-Bowl Style 748226

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Copper Weight: 12 Product Name: Six Lights Pendant UPC: 689716206175 Category: Pendant Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Copper Weight: 12 Product Name: Six Lights Pendant UPC: 689716206175 Category: Pendant Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
61519-56 Pendants-Bowl Style - 748226 - Capital Lighting, Inc.
Columbus, OH, USA
61519-56 Pendants-Bowl Style
748226
61519-56 Pendants-Bowl Style 748226
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Weathered Copper Weight: 12 Product Name: Six Lights Pendant UPC: 689716206175 Category: Pendant Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Weathered Copper
Weight: 12
Product Name: Six Lights Pendant
UPC: 689716206175
Category: Pendant
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748226
Product Name 61519-56 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details