Capital Lighting, Inc. 80004-42 Mini Chandeliers-Candle 748222

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 10 Product Name: Three Lights Chandelier UPC: 689716204263 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 10 Product Name: Three Lights Chandelier UPC: 689716204263 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
80004-42 Mini Chandeliers-Candle - 748222 - Capital Lighting, Inc.
Columbus, OH, USA
80004-42 Mini Chandeliers-Candle
748222
80004-42 Mini Chandeliers-Candle 748222
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 10 Product Name: Three Lights Chandelier UPC: 689716204263 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Weight: 10
Product Name: Three Lights Chandelier
UPC: 689716204263
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748222
Product Name 80004-42 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details