Capital Lighting, Inc. 9009-08 Mini Pendants-Rod 748217

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 6 Product Name: One Light Mini Pendant UPC: 46335905580 Category: Pendant Shipped Via: Ups Safety Listing: Indoor/Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 6 Product Name: One Light Mini Pendant UPC: 46335905580 Category: Pendant Shipped Via: Ups Safety Listing: Indoor/Outdoor

Suppliers

Company
Product
Description
Supplier Links
9009-08 Mini Pendants-Rod - 748217 - Capital Lighting, Inc.
Columbus, OH, USA
9009-08 Mini Pendants-Rod
748217
9009-08 Mini Pendants-Rod 748217
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 6 Product Name: One Light Mini Pendant UPC: 46335905580 Category: Pendant Shipped Via: Ups Safety Listing: Indoor/Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 6
Product Name: One Light Mini Pendant
UPC: 46335905580
Category: Pendant
Shipped Via: Ups
Safety Listing: Indoor/Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748217
Product Name 9009-08 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details