Capital Lighting, Inc. 61513-56 Sconces-Single Glass 748208

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Weight: 4 Product Name: One Light Wall Sconce UPC: 689716304574 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Weight: 4 Product Name: One Light Wall Sconce UPC: 689716304574 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
61513-56 Sconces-Single Glass - 748208 - Capital Lighting, Inc.
Columbus, OH, USA
61513-56 Sconces-Single Glass
748208
61513-56 Sconces-Single Glass 748208
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Copper Weight: 4 Product Name: One Light Wall Sconce UPC: 689716304574 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Length 13.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Copper
Weight: 4
Product Name: One Light Wall Sconce
UPC: 689716304574
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748208
Product Name 61513-56 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details