Capital Lighting, Inc. 9847OZ Exterior -Hanging 748187

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 8.8 Product Name: Three Light Outdoor Fixture UPC: 783927133807 Category: Outdoor Ceiling Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 11``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 8.8 Product Name: Three Light Outdoor Fixture UPC: 783927133807 Category: Outdoor Ceiling Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 11``

Suppliers

Company
Product
Description
Supplier Links
9847OZ Exterior -Hanging - 748187 - Capital Lighting, Inc.
Columbus, OH, USA
9847OZ Exterior -Hanging
748187
9847OZ Exterior -Hanging 748187
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 8.8 Product Name: Three Light Outdoor Fixture UPC: 783927133807 Category: Outdoor Ceiling Glass: Antique Clear Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 11``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 8.8
Product Name: Three Light Outdoor Fixture
UPC: 783927133807
Category: Outdoor Ceiling
Glass: Antique Clear
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 11``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748187
Product Name 9847OZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details