Capital Lighting, Inc. 9061TZG Exterior -Wall Mount 748185

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927137751 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927137751 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9061TZG Exterior -Wall Mount - 748185 - Capital Lighting, Inc.
Columbus, OH, USA
9061TZG Exterior -Wall Mount
748185
9061TZG Exterior -Wall Mount 748185
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 5.5 Product Name: One Light Outdoor Fixture UPC: 783927137751 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 5.5
Product Name: One Light Outdoor Fixture
UPC: 783927137751
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748185
Product Name 9061TZG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details