Capital Lighting, Inc. 3744NI Semi-Flush Mts.-Bowl Style 748147

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: Two Light Semi Flush UPC: 783927134736 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: Two Light Semi Flush UPC: 783927134736 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3744NI Semi-Flush Mts.-Bowl Style - 748147 - Capital Lighting, Inc.
Columbus, OH, USA
3744NI Semi-Flush Mts.-Bowl Style
748147
3744NI Semi-Flush Mts.-Bowl Style 748147
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: Two Light Semi Flush UPC: 783927134736 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 4.5
Product Name: Two Light Semi Flush
UPC: 783927134736
Category: Semi-Flush
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748147
Product Name 3744NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details