Capital Lighting, Inc. 15382BK Landscape Ltg.-Accent 748075

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Landscape Fixture UPC: 783927042857 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Landscape Fixture UPC: 783927042857 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15382BK Landscape Ltg.-Accent - 748075 - Capital Lighting, Inc.
Columbus, OH, USA
15382BK Landscape Ltg.-Accent
748075
15382BK Landscape Ltg.-Accent 748075
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Landscape Fixture UPC: 783927042857 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.00
Length 5.00
Bulb
Qty: 1
Wattage: 50
Finish: Black
Product Name: One Light Landscape Fixture
UPC: 783927042857
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748075
Product Name 15382BK Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details