Capital Lighting, Inc. 15093WHT Landscape Ltg.-Accent 748069

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.75 Length 3.75 Bulb Qty: 1 Wattage: 50 Finish: Textured White Product Name: One Light Landscape Fixture UPC: 783927029582 Category: Landscape 12V Downlight Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.75 Length 3.75 Bulb Qty: 1 Wattage: 50 Finish: Textured White Product Name: One Light Landscape Fixture UPC: 783927029582 Category: Landscape 12V Downlight Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15093WHT Landscape Ltg.-Accent - 748069 - Capital Lighting, Inc.
Columbus, OH, USA
15093WHT Landscape Ltg.-Accent
748069
15093WHT Landscape Ltg.-Accent 748069
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 3.75 Length 3.75 Bulb Qty: 1 Wattage: 50 Finish: Textured White Product Name: One Light Landscape Fixture UPC: 783927029582 Category: Landscape 12V Downlight Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 3.75
Length 3.75
Bulb
Qty: 1
Wattage: 50
Finish: Textured White
Product Name: One Light Landscape Fixture
UPC: 783927029582
Category: Landscape 12V Downlight
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748069
Product Name 15093WHT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details