Capital Lighting, Inc. 6051AZ Exterior -Spot Lights 748064

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927605120 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927605120 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
6051AZ Exterior -Spot Lights - 748064 - Capital Lighting, Inc.
Columbus, OH, USA
6051AZ Exterior -Spot Lights
748064
6051AZ Exterior -Spot Lights 748064
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927605120 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Textured Architectural Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927605120
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748064
Product Name 6051AZ Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details