Capital Lighting, Inc. LP5006IB Mid. Chandeliers-Pillar Candle 748051

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Imperial Bronze Weight: 52 Product Name: Six Light Chandelier UPC: 611728089309 Category: Chandelier Glass: Candella Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Imperial Bronze Weight: 52 Product Name: Six Light Chandelier UPC: 611728089309 Category: Chandelier Glass: Candella Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LP5006IB Mid. Chandeliers-Pillar Candle - 748051 - Capital Lighting, Inc.
Columbus, OH, USA
LP5006IB Mid. Chandeliers-Pillar Candle
748051
LP5006IB Mid. Chandeliers-Pillar Candle 748051
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Imperial Bronze Weight: 52 Product Name: Six Light Chandelier UPC: 611728089309 Category: Chandelier Glass: Candella Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Imperial Bronze
Weight: 52
Product Name: Six Light Chandelier
UPC: 611728089309
Category: Chandelier
Glass: Candella Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748051
Product Name LP5006IB Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details