Capital Lighting, Inc. LP5009IB Mid. Chandeliers-Pillar Candle 748050

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Imperial Bronze Weight: 75 Product Name: Nine Light Chandelier UPC: 611728089316 Category: Chandelier Glass: Candella Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Imperial Bronze Weight: 75 Product Name: Nine Light Chandelier UPC: 611728089316 Category: Chandelier Glass: Candella Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LP5009IB Mid. Chandeliers-Pillar Candle - 748050 - Capital Lighting, Inc.
Columbus, OH, USA
LP5009IB Mid. Chandeliers-Pillar Candle
748050
LP5009IB Mid. Chandeliers-Pillar Candle 748050
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Imperial Bronze Weight: 75 Product Name: Nine Light Chandelier UPC: 611728089316 Category: Chandelier Glass: Candella Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 37.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Imperial Bronze
Weight: 75
Product Name: Nine Light Chandelier
UPC: 611728089316
Category: Chandelier
Glass: Candella Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748050
Product Name LP5009IB Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details