Capital Lighting, Inc. 15309AZT Landscape Ltg.-Accent 748049

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.50 Length 3.50 Bulb Qty: 1 Wattage: 35 Finish: Textured Architectural Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927069694 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.50 Length 3.50 Bulb Qty: 1 Wattage: 35 Finish: Textured Architectural Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927069694 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15309AZT Landscape Ltg.-Accent - 748049 - Capital Lighting, Inc.
Columbus, OH, USA
15309AZT Landscape Ltg.-Accent
748049
15309AZT Landscape Ltg.-Accent 748049
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 3.50 Length 3.50 Bulb Qty: 1 Wattage: 35 Finish: Textured Architectural Bronze Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927069694 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 3.50
Length 3.50
Bulb
Qty: 1
Wattage: 35
Finish: Textured Architectural Bronze
Weight: 2
Product Name: One Light Landscape Fixture
UPC: 783927069694
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748049
Product Name 15309AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details