Capital Lighting, Inc. 15398AZT Landscape Ltg.-Accent 748047

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 35 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927097642 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 35 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927097642 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15398AZT Landscape Ltg.-Accent - 748047 - Capital Lighting, Inc.
Columbus, OH, USA
15398AZT Landscape Ltg.-Accent
748047
15398AZT Landscape Ltg.-Accent 748047
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 35 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927097642 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 5.00
Length 5.00
Bulb
Qty: 1
Wattage: 35
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927097642
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748047
Product Name 15398AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details