Capital Lighting, Inc. 15395AZT Landscape Ltg.-Accent 748044

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927105552 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927105552 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15395AZT Landscape Ltg.-Accent - 748044 - Capital Lighting, Inc.
Columbus, OH, USA
15395AZT Landscape Ltg.-Accent
748044
15395AZT Landscape Ltg.-Accent 748044
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.00 Length 5.00 Bulb Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927105552 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.00
Length 5.00
Bulb
Qty: 1
Wattage: 75
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927105552
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748044
Product Name 15395AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details