Capital Lighting, Inc. 15439OB Landscape Ltg.-Path & Spread 748033

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.25 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Olde Brick Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927143738 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.25 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Olde Brick Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927143738 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15439OB Landscape Ltg.-Path & Spread - 748033 - Capital Lighting, Inc.
Columbus, OH, USA
15439OB Landscape Ltg.-Path & Spread
748033
15439OB Landscape Ltg.-Path & Spread 748033
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.25 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Olde Brick Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927143738 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.25
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Olde Brick
Weight: 2
Product Name: One Light Landscape Fixture
UPC: 783927143738
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748033
Product Name 15439OB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details