Capital Lighting, Inc. 15330OZ Landscape Ltg.-Path & Spread 748032

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.50 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927105071 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.50 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927105071 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15330OZ Landscape Ltg.-Path & Spread - 748032 - Capital Lighting, Inc.
Columbus, OH, USA
15330OZ Landscape Ltg.-Path & Spread
748032
15330OZ Landscape Ltg.-Path & Spread 748032
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.50 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Olde Bronze Product Name: One Light Landscape Fixture UPC: 783927105071 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 26.50
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Olde Bronze
Product Name: One Light Landscape Fixture
UPC: 783927105071
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748032
Product Name 15330OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details