Capital Lighting, Inc. 15439CO Landscape Ltg.-Path & Spread 748031

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.25 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Copper Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927143721 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.25 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Copper Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927143721 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15439CO Landscape Ltg.-Path & Spread - 748031 - Capital Lighting, Inc.
Columbus, OH, USA
15439CO Landscape Ltg.-Path & Spread
748031
15439CO Landscape Ltg.-Path & Spread 748031
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.25 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Copper Weight: 2 Product Name: One Light Landscape Fixture UPC: 783927143721 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.25
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Copper
Weight: 2
Product Name: One Light Landscape Fixture
UPC: 783927143721
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748031
Product Name 15439CO Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details