Capital Lighting, Inc. 15367TZT Landscape Ltg.-Path & Spread 748018

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927127844 Category: Landscape 12V Path & Spread Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927127844 Category: Landscape 12V Path & Spread Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15367TZT Landscape Ltg.-Path & Spread - 748018 - Capital Lighting, Inc.
Columbus, OH, USA
15367TZT Landscape Ltg.-Path & Spread
748018
15367TZT Landscape Ltg.-Path & Spread 748018
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 26.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Tannery Bronze Product Name: One Light Landscape Fixture UPC: 783927127844 Category: Landscape 12V Path & Spread Glass: Etched Sunset Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 26.00
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Textured Tannery Bronze
Product Name: One Light Landscape Fixture
UPC: 783927127844
Category: Landscape 12V Path & Spread
Glass: Etched Sunset
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748018
Product Name 15367TZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details