Capital Lighting, Inc. 15334OB Landscape Ltg.-Path & Spread 748010

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927105118 Category: Landscape 12V Path & Spread Glass: Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927105118 Category: Landscape 12V Path & Spread Glass: Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15334OB Landscape Ltg.-Path & Spread - 748010 - Capital Lighting, Inc.
Columbus, OH, USA
15334OB Landscape Ltg.-Path & Spread
748010
15334OB Landscape Ltg.-Path & Spread 748010
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927105118 Category: Landscape 12V Path & Spread Glass: Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 27.50
Bulb
Type: T5
Qty: 1
Wattage: 6.5
Finish: Olde Brick
Product Name: One Light Landscape Fixture
UPC: 783927105118
Category: Landscape 12V Path & Spread
Glass: Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748010
Product Name 15334OB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details