Capital Lighting, Inc. 15064AZT Landscape Ltg.-Deck & Patio 748008

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Qty: 1 Wattage: 10 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927056328 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Qty: 1 Wattage: 10 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927056328 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15064AZT Landscape Ltg.-Deck & Patio - 748008 - Capital Lighting, Inc.
Columbus, OH, USA
15064AZT Landscape Ltg.-Deck & Patio
748008
15064AZT Landscape Ltg.-Deck & Patio 748008
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Qty: 1 Wattage: 10 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927056328 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 2.00
Length 2.00
Bulb
Qty: 1
Wattage: 10
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927056328
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748008
Product Name 15064AZT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details