Capital Lighting, Inc. 15318AZT Landscape Ltg.-Path & Spread 748007

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927104982 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927104982 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15318AZT Landscape Ltg.-Path & Spread - 748007 - Capital Lighting, Inc.
Columbus, OH, USA
15318AZT Landscape Ltg.-Path & Spread
748007
15318AZT Landscape Ltg.-Path & Spread 748007
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.00 Bulb Type: S8 Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927104982 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 23.00
Bulb
Type: S8
Qty: 1
Wattage: 24.4
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927104982
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748007
Product Name 15318AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details