Capital Lighting, Inc. 15310AZT Landscape Ltg.-Path & Spread 748006

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.00 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Textured Architectural Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927098113 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.00 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Textured Architectural Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927098113 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15310AZT Landscape Ltg.-Path & Spread - 748006 - Capital Lighting, Inc.
Columbus, OH, USA
15310AZT Landscape Ltg.-Path & Spread
748006
15310AZT Landscape Ltg.-Path & Spread 748006
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.00 Bulb Type: T5 Qty: 1 Wattage: 16.25 Finish: Textured Architectural Bronze Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927098113 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 21.00
Bulb
Type: T5
Qty: 1
Wattage: 16.25
Finish: Textured Architectural Bronze
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 783927098113
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748006
Product Name 15310AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details