Capital Lighting, Inc. 15063OB Landscape Ltg.-Deck & Patio 748005

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.00 Length 3.00 Bulb Type: T5 Qty: 1 Wattage: 7 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927041621 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.00 Length 3.00 Bulb Type: T5 Qty: 1 Wattage: 7 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927041621 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15063OB Landscape Ltg.-Deck & Patio - 748005 - Capital Lighting, Inc.
Columbus, OH, USA
15063OB Landscape Ltg.-Deck & Patio
748005
15063OB Landscape Ltg.-Deck & Patio 748005
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 3.00 Length 3.00 Bulb Type: T5 Qty: 1 Wattage: 7 Finish: Olde Brick Product Name: One Light Landscape Fixture UPC: 783927041621 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 3.00
Length 3.00
Bulb
Type: T5
Qty: 1
Wattage: 7
Finish: Olde Brick
Product Name: One Light Landscape Fixture
UPC: 783927041621
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 748005
Product Name 15063OB Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details