Capital Lighting, Inc. 1696-PVD-PB Exterior -Post/Pier Head 747989

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 10.12 Product Name: Four Light Post Lantern UPC: 46335863828 Category: Post Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 10.12 Product Name: Four Light Post Lantern UPC: 46335863828 Category: Post Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1696-PVD-PB Exterior -Post/Pier Head - 747989 - Capital Lighting, Inc.
Columbus, OH, USA
1696-PVD-PB Exterior -Post/Pier Head
747989
1696-PVD-PB Exterior -Post/Pier Head 747989
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 10.12 Product Name: Four Light Post Lantern UPC: 46335863828 Category: Post Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Brass
Weight: 10.12
Product Name: Four Light Post Lantern
UPC: 46335863828
Category: Post Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747989
Product Name 1696-PVD-PB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details