Capital Lighting, Inc. 1681-PVD-PB Exterior -Wall Mount 747955

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 9.46 Product Name: Three Light Wall Lantern UPC: 46335863804 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 9.46 Product Name: Three Light Wall Lantern UPC: 46335863804 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1681-PVD-PB Exterior -Wall Mount - 747955 - Capital Lighting, Inc.
Columbus, OH, USA
1681-PVD-PB Exterior -Wall Mount
747955
1681-PVD-PB Exterior -Wall Mount 747955
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Length 16.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 9.46 Product Name: Three Light Wall Lantern UPC: 46335863804 Category: Wall Lantern Glass: Clear Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Length 16.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 9.46
Product Name: Three Light Wall Lantern
UPC: 46335863804
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747955
Product Name 1681-PVD-PB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details