Capital Lighting, Inc. 10994WSRC Bathroom Fixtures-Four Lights 747895

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roasted Chestnut Weight: 9.26 Product Name: Four Light Bath Vanity UPC: 783209013278 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roasted Chestnut Weight: 9.26 Product Name: Four Light Bath Vanity UPC: 783209013278 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10994WSRC Bathroom Fixtures-Four Lights - 747895 - Capital Lighting, Inc.
Columbus, OH, USA
10994WSRC Bathroom Fixtures-Four Lights
747895
10994WSRC Bathroom Fixtures-Four Lights 747895
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Roasted Chestnut Weight: 9.26 Product Name: Four Light Bath Vanity UPC: 783209013278 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 11.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Roasted Chestnut
Weight: 9.26
Product Name: Four Light Bath Vanity
UPC: 783209013278
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747895
Product Name 10994WSRC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details