Capital Lighting, Inc. 10992WSRC Bathroom Fixtures-Two Lights 747890

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Roasted Chestnut Weight: 5.84 Product Name: Two Light Bath Vanity UPC: 783209013254 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Roasted Chestnut Weight: 5.84 Product Name: Two Light Bath Vanity UPC: 783209013254 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10992WSRC Bathroom Fixtures-Two Lights - 747890 - Capital Lighting, Inc.
Columbus, OH, USA
10992WSRC Bathroom Fixtures-Two Lights
747890
10992WSRC Bathroom Fixtures-Two Lights 747890
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Roasted Chestnut Weight: 5.84 Product Name: Two Light Bath Vanity UPC: 783209013254 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 11.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Roasted Chestnut
Weight: 5.84
Product Name: Two Light Bath Vanity
UPC: 783209013254
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747890
Product Name 10992WSRC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details