Capital Lighting, Inc. 11177EVOI Mid. Chandeliers-Glass Up 747835

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 31.9 Product Name: Nine Light Chandelier UPC: 783209009530 Category: Multi-Tier Chandelier Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 31.9 Product Name: Nine Light Chandelier UPC: 783209009530 Category: Multi-Tier Chandelier Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11177EVOI Mid. Chandeliers-Glass Up - 747835 - Capital Lighting, Inc.
Columbus, OH, USA
11177EVOI Mid. Chandeliers-Glass Up
747835
11177EVOI Mid. Chandeliers-Glass Up 747835
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 31.9 Product Name: Nine Light Chandelier UPC: 783209009530 Category: Multi-Tier Chandelier Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 31.9
Product Name: Nine Light Chandelier
UPC: 783209009530
Category: Multi-Tier Chandelier
Glass: Embossed Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747835
Product Name 11177EVOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details