Capital Lighting, Inc. 11173EVOI Mid. Chandeliers-Glass Down 747814

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.58 Product Name: Three Light Chandelier UPC: 783209009493 Category: Mini Chandelier Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.58 Product Name: Three Light Chandelier UPC: 783209009493 Category: Mini Chandelier Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11173EVOI Mid. Chandeliers-Glass Down - 747814 - Capital Lighting, Inc.
Columbus, OH, USA
11173EVOI Mid. Chandeliers-Glass Down
747814
11173EVOI Mid. Chandeliers-Glass Down 747814
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11.58 Product Name: Three Light Chandelier UPC: 783209009493 Category: Mini Chandelier Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11.58
Product Name: Three Light Chandelier
UPC: 783209009493
Category: Mini Chandelier
Glass: Embossed Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747814
Product Name 11173EVOI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details