Capital Lighting, Inc. 11170EVOI Flush Mounts-Bowl Style 747813

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 5.11 Product Name: Two Light Flush Mount UPC: 783209009462 Category: Flush Mount Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 5.11 Product Name: Two Light Flush Mount UPC: 783209009462 Category: Flush Mount Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11170EVOI Flush Mounts-Bowl Style - 747813 - Capital Lighting, Inc.
Columbus, OH, USA
11170EVOI Flush Mounts-Bowl Style
747813
11170EVOI Flush Mounts-Bowl Style 747813
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 5.11 Product Name: Two Light Flush Mount UPC: 783209009462 Category: Flush Mount Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 5.11
Product Name: Two Light Flush Mount
UPC: 783209009462
Category: Flush Mount
Glass: Embossed Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747813
Product Name 11170EVOI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details