Capital Lighting, Inc. 11181EVOI Sconces-Single Glass 747811

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.13 Product Name: One Light Wall Sconce UPC: 783209009547 Category: Wall Sconce Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.13 Product Name: One Light Wall Sconce UPC: 783209009547 Category: Wall Sconce Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11181EVOI Sconces-Single Glass - 747811 - Capital Lighting, Inc.
Columbus, OH, USA
11181EVOI Sconces-Single Glass
747811
11181EVOI Sconces-Single Glass 747811
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3.13 Product Name: One Light Wall Sconce UPC: 783209009547 Category: Wall Sconce Glass: Embossed Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3.13
Product Name: One Light Wall Sconce
UPC: 783209009547
Category: Wall Sconce
Glass: Embossed Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 747811
Product Name 11181EVOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details